Samtec Inc. Pin & Socket Connectors SSM-120-LM-DV

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-120-LM-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-120-LM-DV
Pin & Socket Connectors SSM-120-LM-DV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-120-LM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-120-LM-DV
CONN RCPT 40POS 0.1 GOLD SMD

CONN RCPT 40POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P6523 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P6523
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P6523
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-120-LM-DV SSM-120-LM-DV 81P6523
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
PCB Headers - 1613548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details