Samtec Inc. Pin & Socket Connectors SSM-120-L-SV-BE-LC

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-120-L-SV-BE-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-120-L-SV-BE-LC
Pin & Socket Connectors SSM-120-L-SV-BE-LC
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Connector, Receptacle, 20 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P6499 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P6499
Connector, Receptacle, 20 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P6499
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-120-L-SV-BE-LC 81P6499
Product Name Pin & Socket Connectors Connector, Receptacle, 20 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products