.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 40POS 0.1 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-120-L-DV-K-TR | 81P6470 | SSM-120-L-DV-K-TR |
| Product Name | Pin & Socket Connectors | Connector, Receptacle, 40 Position, 2Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Termination | Solder |