Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-119-L-DV

Description
Win Source Part Number: 1291931-SSM-119-L-DV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 38 Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1146-19 Base Product Number: SSM-119
Request a Quote Datasheet
Description
Win Source Part Number: 1291931-SSM-119-L-DV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 38 Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1146-19 Base Product Number: SSM-119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291931-SSM-119-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291931-SSM-119-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291931-SSM-119-L-DV
Win Source Part Number: 1291931-SSM-119-L-DV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 38 Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1146-19 Base Product Number: SSM-119

Win Source Part Number: 1291931-SSM-119-L-DV
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSM
Number of Positions: 38
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1146-19
Base Product Number: SSM-119

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1291931-SSM-119-L-DV
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 405 volts
Current Rating 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
8+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102976-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details