The Socket, 2.54mm, SMT, R/A, 2X19Way from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 38 contacts arranged in two rows and is suitable for surface mount right-angle configurations. The product is RoHS compliant and offers a current rating of 5.2 A per pin, with a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the insertion depth varies based on the configuration. This socket is compatible with various mating connectors, making it versatile for different applications.
SOCKET, 2.54MM, SMT, R/A, 2X19WAY; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11P7973 |
| Product Name | Socket, 2.54Mm, Smt, R/a, 2X19Way; Connector Systems Samtec |
| Connector Type | Board to Board Connector |