Samtec Inc. SMD Electronic Connector SSM-118-L-SV

Description
CONN RCPT 18POS 0.1 GOLD SMD Product overview: SSM-118-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-118-L-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 18POS 0.1 GOLD SMD Product overview: SSM-118-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-118-L-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSM-118-L-SV
SMD Electronic Connector 315-SSM-118-L-SV
CONN RCPT 18POS 0.1 GOLD SMD Product overview: SSM-118-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-118-L-SV can be used for catalog matching and distributor lookup.

CONN RCPT 18POS 0.1 GOLD SMD Product overview: SSM-118-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-118-L-SV can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, Smt, 1X18Way; Connector Systems Samtec - 11P7968 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 1X18Way; Connector Systems Samtec
11P7968
Socket, 2.54Mm, Smt, 1X18Way; Connector Systems Samtec 11P7968
SOCKET, 2.54MM, SMT, 1X18WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 1X18WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Smt, 1X18Way Rohs Compliant Samtec - 30AJ7706 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 1X18Way Rohs Compliant Samtec
30AJ7706
Socket, 2.54Mm, Smt, 1X18Way Rohs Compliant Samtec 30AJ7706
SOCKET, 2.54MM, SMT, 1X18WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, SMT, 1X18WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSM-118-L-SV 11P7968 30AJ7706
Product Name SMD Electronic Connector Socket, 2.54Mm, Smt, 1X18Way; Connector Systems Samtec Socket, 2.54Mm, Smt, 1X18Way Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers