Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-117-S-SV-K

Description
CONN RCPT 17POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 17POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-117-S-SV-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-117-S-SV-K
CONN RCPT 17POS 0.1 GOLD SMD

CONN RCPT 17POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 17 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P6234 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 17 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P6234
Connector, Receptacle, 17 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P6234
CONNECTOR, RECEPTACLE, 17 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 17 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-117-S-SV-K 81P6234
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 17 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1224721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details