Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-117-L-DH-018

Description
CONN RCPT 34POS 0.1 GOLD SMD R/A
Datasheet
Description
CONN RCPT 34POS 0.1 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-117-L-DH-018
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-117-L-DH-018
CONN RCPT 34POS 0.1 GOLD SMD R/A

CONN RCPT 34POS 0.1 GOLD SMD R/A

Supplier's Site
Connector, Receptacle, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P6129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P6129
Connector, Receptacle, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P6129
CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-117-L-DH-018 81P6129
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers
Plug - NECC-L2G8-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers