Samtec Inc. Connector, Receptacle, 16 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec SSM-116-L-SV-LC

Description
CONNECTOR, RECEPTACLE, 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 16 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5989 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5989
Connector, Receptacle, 16 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5989
CONNECTOR, RECEPTACLE, 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-116-L-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-116-L-SV-LC
CONN RCPT 16POS 0.1 GOLD SMD

CONN RCPT 16POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 81P5989 SSM-116-L-SV-LC
Product Name Connector, Receptacle, 16 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Female Receptacle 24-28 AWG+16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4C10405F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight signal, Right-Angle power
Current Rating 10.0 amps
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers