Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-115-S-SV-LC-K

Description
CONN RCPT 15POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 15POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-115-S-SV-LC-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-115-S-SV-LC-K
CONN RCPT 15POS 0.1 GOLD SMD

CONN RCPT 15POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5886
Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5886
CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-115-S-SV-LC-K 81P5886
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
XG4 Flat Cable Connectors - XG4A-4039-A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers