Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-115-L-DV-BE-LC

Description
CONN RCPT 30POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 30POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-115-L-DV-BE-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-115-L-DV-BE-LC
CONN RCPT 30POS 0.1 GOLD SMD

CONN RCPT 30POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5771 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5771
Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5771
CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-115-L-DV-BE-LC 81P5771
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data