.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes
Conn Socket Strip SKT 14 POS 2.54mm Solder ST SMD T/R
CONN RCPT 14POS 0.1 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-114-L-SV-P-TR | 45P2871 | 680-SSM-114-L-SV-P-TR | SSM-114-L-SV-P-TR |
| Product Name | Pin & Socket Connectors | Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec | Conn Socket Strip SKT 14 POS 2.54mm Solder ST SMD T/R | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | ||
| Current Rating | 5.2 to 6.9 amps | 5.2 amps |