The Connector, Receptacle, part number 81P5389, features 24 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is part of the SSM series and is RoHS compliant. The connector is constructed from black liquid crystal polymer with contacts made of phosphor bronze, available with gold or tin plating options. It has a current rating of 5.2 A per pin (with 2 pins powered) and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector supports high mating cycles and is suitable for various applications, including board-to-board connections.
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 24POS 0.1 GOLD SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 81P5389 | SSM-112-SM-DV-LC-P |
| Product Name | Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Termination | Solder |