Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-112-S-SV

Description
Win Source Part Number: 1291924-SSM-112-S-SV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 12 Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1152-12 Base Product Number: SSM-112
Request a Quote Datasheet
Description
Win Source Part Number: 1291924-SSM-112-S-SV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 12 Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1152-12 Base Product Number: SSM-112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291924-SSM-112-S-SV - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291924-SSM-112-S-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291924-SSM-112-S-SV
Win Source Part Number: 1291924-SSM-112-S-SV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 12 Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1152-12 Base Product Number: SSM-112

Win Source Part Number: 1291924-SSM-112-S-SV
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSM
Number of Positions: 12
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1152-12
Base Product Number: SSM-112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1291924-SSM-112-S-SV
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 405 volts
Current Rating 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS12605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details