Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-112-LM-DV

Description
CONN RCPT 24POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 24POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-112-LM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-112-LM-DV
CONN RCPT 24POS 0.1 GOLD SMD

CONN RCPT 24POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5286 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5286
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5286
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-112-LM-DV 81P5286
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details