Samtec Inc. Pin & Socket Connectors SSM-112-L-DV-BE

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-112-L-DV-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-112-L-DV-BE
Pin & Socket Connectors SSM-112-L-DV-BE
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5226 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5226
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5226
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-112-L-DV-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-112-L-DV-BE
CONN RCPT 24POS 0.1 GOLD SMD

CONN RCPT 24POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-112-L-DV-BE 81P5226 SSM-112-L-DV-BE
Product Name Pin & Socket Connectors Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 147108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details