Samtec Inc. Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec SSM-112-L-DV-BE-P

Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5241 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5241
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5241
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P5241
Product Name Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details