Samtec Inc. Conn Sckt Strp Skt 24 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec SSM-112-L-DV-BE-P-TR

Description
CONN SCKT STRP SKT 24 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet
Description
CONN SCKT STRP SKT 24 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Sckt Strp Skt 24 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 38AH2596 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 24 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
38AH2596
Conn Sckt Strp Skt 24 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 38AH2596
CONN SCKT STRP SKT 24 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 24 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
81P5242
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec 81P5242
Surface Mount PCB Socket Strips, 0.100" pitch

Surface Mount PCB Socket Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH2596
Product Name Conn Sckt Strp Skt 24 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details