Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-111-S-SV-P

Description
CONN RCPT 11POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 11POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-111-S-SV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-111-S-SV-P
CONN RCPT 11POS 0.1 GOLD SMD

CONN RCPT 11POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 11 Contact, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 11 Contact, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5174
Connector, Receptacle, 11 Contact, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5174
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-111-S-SV-P 81P5174
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 11 Contact, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAZZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details