Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-111-S-DV-P

Description
CONN RCPT 22POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 22POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-111-S-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-111-S-DV-P
CONN RCPT 22POS 0.1 GOLD SMD

CONN RCPT 22POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5158 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5158
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5158
CONNECTOR, RECEPTACLE, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-111-S-DV-P 81P5158
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers