The Connector, Receptacle, part number 81P5112, features 11 contacts arranged in a single row with a 2.54 mm pitch, designed for surface mount applications. It is part of the SSM series and is RoHS compliant. The connector is constructed from black liquid crystal polymer with contacts made of phosphor bronze, available with gold or tin plating options. It supports a current rating of 5.2 A per pin (with two pins powered) and has a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for high mating cycles and is lead-free solderable, making it a reliable choice for various electronic applications.
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81P5112 |
| Product Name | Connector, Receptacle, 11 Contact, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |