Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-110-L-DV-P-TR

Description
Win Source Part Number: 1291906-SSM-110-L-DV -P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 20 Features: Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SSM-110-L-DV-P-FR,SA M14612CT,SAM14612TR, SSM-110-L-DV-P-TR,SA M14612DKR Base Product Number: SSM-110
Request a Quote
Description
Win Source Part Number: 1291906-SSM-110-L-DV -P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 20 Features: Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SSM-110-L-DV-P-FR,SA M14612CT,SAM14612TR, SSM-110-L-DV-P-TR,SA M14612DKR Base Product Number: SSM-110
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291906-SSM-110-L-DV-P-TR is a rectangular connector designed for surface mount applications. It features a pitch of 2.54 mm (0.100 inches) and includes 20 positions across two rows. The connector is a receptacle type with female sockets, suitable for board-to-board or cable connections. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are plated with gold on the mating surface and tin on the post. This connector has a voltage rating of 405 VAC and 572 VDC, with a current rating of 5.2 A per contact when two pins are powered. It operates within a temperature range of -55 °C to +125 °C. The product is compatible with various mating connectors and is available in a tape and reel package, making it suitable for automated assembly processes. The connector also supports lead-free soldering and has a coplanarity specification that varies based on the number of positions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291906-SSM-110-L-DV-P-TR is a rectangular connector designed for surface mount applications. It features a pitch of 2.54 mm (0.100 inches) and includes 20 positions across two rows. The connector is a receptacle type with female sockets, suitable for board-to-board or cable connections. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are plated with gold on the mating surface and tin on the post. This connector has a voltage rating of 405 VAC and 572 VDC, with a current rating of 5.2 A per contact when two pins are powered. It operates within a temperature range of -55 °C to +125 °C. The product is compatible with various mating connectors and is available in a tape and reel package, making it suitable for automated assembly processes. The connector also supports lead-free soldering and has a coplanarity specification that varies based on the number of positions.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291906-SSM-110-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291906-SSM-110-L-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291906-SSM-110-L-DV-P-TR
Win Source Part Number: 1291906-SSM-110-L-DV -P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 20 Features: Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SSM-110-L-DV-P-FR,SA M14612CT,SAM14612TR, SSM-110-L-DV-P-TR,SA M14612DKR Base Product Number: SSM-110

Win Source Part Number: 1291906-SSM-110-L-DV-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSM
Number of Positions: 20
Features: Pick and Place
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Standard Package: 300
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SSM-110-L-DV-P-FR,SAM14612CT,SAM14612TR,SSM-110-L-DV-P-TR,SAM14612DKR
Base Product Number: SSM-110

Buy Now Datasheet
Headers, Receptacles, Female Sockets - SSM-110-L-DV-P-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
SSM-110-L-DV-P-TR
Headers, Receptacles, Female Sockets SSM-110-L-DV-P-TR
CONN RCPT 20POS 0.1 GOLD SMD

CONN RCPT 20POS 0.1 GOLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1291906-SSM-110-L-DV-P-TR SSM-110-L-DV-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle, Pass Through
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Voltage Rating 405 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details