Samtec Inc. Pin & Socket Connectors SSM-110-L-DV-LC

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-110-L-DV-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-110-L-DV-LC
Pin & Socket Connectors SSM-110-L-DV-LC
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSM-110-L-DV-LC
SMD Electronic Connector 315-SSM-110-L-DV-LC
CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-110-L-DV-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-110-L-DV-LC can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-110-L-DV-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-110-L-DV-LC can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P4833 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P4833
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P4833
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC6717 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC6717
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC6717
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-110-L-DV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-110-L-DV-LC
CONN RCPT 20POS 0.1 GOLD SMD

CONN RCPT 20POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-110-L-DV-LC 315-SSM-110-L-DV-LC 81P4833 56AC6717 SSM-110-L-DV-LC
Product Name Pin & Socket Connectors SMD Electronic Connector Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Surface Mount Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612842 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details