CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-110-L-DV-LC-K-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes
CONN RCPT 20POS 0.1 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSM-110-L-DV-LC-K-TR | SSM-110-L-DV-LC-K-TR | 81P4835 | SSM-110-L-DV-LC-K-TR |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | ||
| Current Rating | 5.2 amps | 5.2 amps |