Samtec Inc. Pin & Socket Connectors SSM-110-L-DV-BE-LC

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-110-L-DV-BE-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-110-L-DV-BE-LC
Pin & Socket Connectors SSM-110-L-DV-BE-LC
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSM-110-L-DV-BE-LC
SMD Electronic Connector 315-SSM-110-L-DV-BE-LC
CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-110-L-DV-BE-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-110-L-DV-BE- LC can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-110-L-DV-BE-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-110-L-DV-BE-LC can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P4820 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P4820
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P4820
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-110-L-DV-BE-LC 315-SSM-110-L-DV-BE-LC 81P4820
Product Name Pin & Socket Connectors SMD Electronic Connector Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products