Samtec SSM-110-L-DV-A PCB Socket
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Conn Socket Strip SKT 20 POS 2.54mm Solder ST SMD Tube
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 644384 | SSM-110-L-DV-A | 680-SSM-110-L-DV-A | 80P3397 | SSM-110-L-DV-A |
| Product Name | PCB Sockets | Pin & Socket Connectors | Conn Socket Strip SKT 20 POS 2.54mm Solder ST SMD Tube | Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Surface Mount | Solder | Solder | ||
| Geometry | Straight; Straight | ||||
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts |