Samtec Inc. Pin & Socket Connectors SSM-110-L-DH-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-110-L-DH-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-110-L-DH-TR
Pin & Socket Connectors SSM-110-L-DH-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec - 81P4798 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec
81P4798
Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec 81P4798
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-110-L-DH-TR 81P4798
Product Name Pin & Socket Connectors Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products