Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-109-L-SV-BE

Description
CONN RCPT 9POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 9POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-109-L-SV-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-109-L-SV-BE
CONN RCPT 9POS 0.1 GOLD SMD

CONN RCPT 9POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P4672 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P4672
Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P4672
CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-109-L-SV-BE 81P4672
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details