Samtec Inc. Pin & Socket Connectors SSM-109-L-SH

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-109-L-SH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-109-L-SH
Pin & Socket Connectors SSM-109-L-SH
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-109-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-109-L-SH
CONN RCPT 9POS 0.1 GOLD SMD R/A

CONN RCPT 9POS 0.1 GOLD SMD R/A

Supplier's Site
Socket, 2.54Mm, Smt, R/a, 1X9Way; Connector Systems Samtec - 11P7898 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, R/a, 1X9Way; Connector Systems Samtec
11P7898
Socket, 2.54Mm, Smt, R/a, 1X9Way; Connector Systems Samtec 11P7898
SOCKET, 2.54MM, SMT, R/A, 1X9WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, R/A, 1X9WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-109-L-SH SSM-109-L-SH 11P7898
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, R/a, 1X9Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details