The Connector, Receptacle, 8 Contacts, 1 Row, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is RoHS compliant. The connector is constructed from black liquid crystal polymer with contacts made of phosphor bronze, available with gold or tin plating options. It supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for high mating cycles and is lead-free solderable. It is designed for surface mount applications, making it a versatile choice for various electronic projects.
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81P4575 |
| Product Name | Connector, Receptacle, 8 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |