Samtec SSM-108-S-DV-LC-P-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Manufacturer: Samtec Inc.
Win Source Part Number: 935063-SSM-108-S-DV-
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
CONN RCPT 16POS 0.1 GOLD SMD Product overview: SSM-108-S-DV-LC-P-TR
CONN RCPT 16POS 0.1 GOLD SMD
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 644383 | SSM-108-S-DV-LC-P-TR | 935063-SSM-108-S-DV-LC-P-TR | 315-SSM-108-S-DV-LC-P-TR | SSM-108-S-DV-LC-P-TR | 81P4544 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Rectangular Connectors - SSM-108-S-DV-LC-P-TR | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec |
| Termination | Surface Mount | Solder | Solder | |||
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount |