Samtec Inc. Connector Systems Samtec SSM-108-S-DV-A.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 30AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
30AC0793
Connector Systems Samtec 30AC0793
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC0793
Product Name Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data