Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-108-S-DV-004

Description
CONN RCPT 16POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 16POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-108-S-DV-004
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-108-S-DV-004
CONN RCPT 16POS 0.1 GOLD SMD

CONN RCPT 16POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 40AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
40AC5801
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 40AC5801
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-108-S-DV-004 40AC5801
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Coaxial Adapters - NAG2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1731047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details