Manufacturer: Samtec Inc.
Win Source Part Number: 897690-SSM-108-LM-SV
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SSM-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.69.4040
CONN RCPT 8POS 0.1 GOLD SMD Product overview: SSM-108-LM-SV-BE-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-108-LM-SV-BE
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 GOLD SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 897690-SSM-108-LM-SV-BE-LC | 315-SSM-108-LM-SV-BE-LC | 81P4494 | SSM-108-LM-SV-BE-LC |
| Product Name | Rectangular Connectors - SSM-108-LM-SV-BE-LC | SMD Electronic Connector | Connector, Receptacle, 8 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Termination | Solder | Solder |