Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-108-LM-DH

Description
CONN RCPT 16POS 0.1 GOLD SMD R/A
Datasheet
Description
CONN RCPT 16POS 0.1 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-108-LM-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-108-LM-DH
CONN RCPT 16POS 0.1 GOLD SMD R/A

CONN RCPT 16POS 0.1 GOLD SMD R/A

Supplier's Site
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P4460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P4460
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P4460
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-108-LM-DH 81P4460
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details