Samtec Inc. Pin & Socket Connectors SSM-108-L-SH-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-108-L-SH-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-108-L-SH-TR
Pin & Socket Connectors SSM-108-L-SH-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-108-L-SH-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-108-L-SH-TR
CONN RCPT 8POS 0.1 GOLD SMD R/A

CONN RCPT 8POS 0.1 GOLD SMD R/A

Supplier's Site
Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec - 81P4429 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec
81P4429
Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec 81P4429
CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-108-L-SH-TR SSM-108-L-SH-TR 81P4429
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blue Coding Pin (Male) – Type II Dry - 160-22M - Anderson Power Products
Specs
Connector Type DIN Connector
Gender Male / Plug
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers