Samtec Inc. Rectangular Connectors - SSM-107-T-DV-BE-A-P-TR SSM-107-T-DV-BE-A-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 935061-SSM-107-T-DV- BE-A-P-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Tin Package: Reel - TR Mounting: Surface Mount Family Name: SSM-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 935061-SSM-107-T-DV- BE-A-P-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Tin Package: Reel - TR Mounting: Surface Mount Family Name: SSM-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSM-107-T-DV-BE-A-P-TR - 935061-SSM-107-T-DV-BE-A-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSM-107-T-DV-BE-A-P-TR
935061-SSM-107-T-DV-BE-A-P-TR
Rectangular Connectors - SSM-107-T-DV-BE-A-P-TR 935061-SSM-107-T-DV-BE-A-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 935061-SSM-107-T-DV- BE-A-P-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Tin Package: Reel - TR Mounting: Surface Mount Family Name: SSM-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 935061-SSM-107-T-DV-BE-A-P-TR
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Tin
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM-107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSM-107-T-DV-BE-A-P-TR
SMD Electronic Connector 315-SSM-107-T-DV-BE-A-P-TR
CONN RCPT 14POS 0.1 TIN SMD Product overview: SSM-107-T-DV-BE-A-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-107-T-DV-BE- A-P-TR can be used for catalog matching and distributor lookup.

CONN RCPT 14POS 0.1 TIN SMD Product overview: SSM-107-T-DV-BE-A-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-107-T-DV-BE-A-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-107-T-DV-BE-A-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-107-T-DV-BE-A-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-107-T-DV-BE-A-P-TR
CONN RCPT 14POS 0.1 TIN SMD

CONN RCPT 14POS 0.1 TIN SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 935061-SSM-107-T-DV-BE-A-P-TR 315-SSM-107-T-DV-BE-A-P-TR SSM-107-T-DV-BE-A-P-TR
Product Name Rectangular Connectors - SSM-107-T-DV-BE-A-P-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data