Samtec Inc. SMD Electronic Connector SSM-107-L-SV-BE-P-TR

Description
CONN RCPT 7POS 0.1 GOLD SMD Product overview: SSM-107-L-SV-BE-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-107-L-SV-BE- P-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 7POS 0.1 GOLD SMD Product overview: SSM-107-L-SV-BE-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-107-L-SV-BE- P-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSM-107-L-SV-BE-P-TR
SMD Electronic Connector 315-SSM-107-L-SV-BE-P-TR
CONN RCPT 7POS 0.1 GOLD SMD Product overview: SSM-107-L-SV-BE-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-107-L-SV-BE- P-TR can be used for catalog matching and distributor lookup.

CONN RCPT 7POS 0.1 GOLD SMD Product overview: SSM-107-L-SV-BE-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-107-L-SV-BE-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - SSM-107-L-SV-BE-P-TR - 897689-SSM-107-L-SV-BE-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSM-107-L-SV-BE-P-TR
897689-SSM-107-L-SV-BE-P-TR
Rectangular Connectors - SSM-107-L-SV-BE-P-TR 897689-SSM-107-L-SV-BE-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 897689-SSM-107-L-SV- BE-P-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 7 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SSM-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897689-SSM-107-L-SV-BE-P-TR
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 7 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM-107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-107-L-SV-BE-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-107-L-SV-BE-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-107-L-SV-BE-P-TR
CONN RCPT 7POS 0.1 GOLD SMD

CONN RCPT 7POS 0.1 GOLD SMD

Supplier's Site
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
81P4207
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec 81P4207
Surface Mount PCB Socket Strips, 0.100" pitch

Surface Mount PCB Socket Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSM-107-L-SV-BE-P-TR 897689-SSM-107-L-SV-BE-P-TR SSM-107-L-SV-BE-P-TR 81P4207
Product Name SMD Electronic Connector Rectangular Connectors - SSM-107-L-SV-BE-P-TR Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details