Samtec Inc. Pin & Socket Connectors SSM-106-T-DV

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-106-T-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-106-T-DV
Pin & Socket Connectors SSM-106-T-DV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
81P4103
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec 81P4103
Surface Mount PCB Socket Strips, 0.100" pitch

Surface Mount PCB Socket Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-106-T-DV 81P4103
Product Name Pin & Socket Connectors Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details