Samtec Inc. Rectangular Connectors - SSM-106-S-SV-P-TR SSM-106-S-SV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 812259-SSM-106-S-SV- P-TR Packaging: Reel Number of Positions: 6 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 5.2A per Contact
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 812259-SSM-106-S-SV- P-TR Packaging: Reel Number of Positions: 6 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 5.2A per Contact
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSM-106-S-SV-P-TR - 812259-SSM-106-S-SV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSM-106-S-SV-P-TR
812259-SSM-106-S-SV-P-TR
Rectangular Connectors - SSM-106-S-SV-P-TR 812259-SSM-106-S-SV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 812259-SSM-106-S-SV- P-TR Packaging: Reel Number of Positions: 6 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 5.2A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 812259-SSM-106-S-SV-P-TR
Packaging: Reel
Number of Positions: 6
Mounting Style: SMD
Features: Pick and Place
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
Current Rating (Amps): 5.2A per Contact

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSM-106-S-SV-P-TR
SMD Electronic Connector 315-SSM-106-S-SV-P-TR
CONN RCPT 6POS 0.1 GOLD SMD Product overview: SSM-106-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-106-S-SV-P-T R can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 GOLD SMD Product overview: SSM-106-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-106-S-SV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
81P4074
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec 81P4074
Surface Mount PCB Socket Strips, 0.100" pitch

Surface Mount PCB Socket Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 812259-SSM-106-S-SV-P-TR 315-SSM-106-S-SV-P-TR 81P4074
Product Name Rectangular Connectors - SSM-106-S-SV-P-TR SMD Electronic Connector Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details