Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-106-LM-SH

Description
CONN RCPT 6POS 0.1 GOLD SMD R/A
Description
CONN RCPT 6POS 0.1 GOLD SMD R/A
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 81P3992, features 6 contacts arranged in a single row with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. The connector supports a current rating of 5.2 A per pin (with 2 pins powered) and a voltage rating of 405 VAC / 572 VDC. It operates effectively within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and is suitable for lead-free soldering processes. Its design allows for high mating cycles, making it a durable choice for board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 81P3992, features 6 contacts arranged in a single row with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. The connector supports a current rating of 5.2 A per pin (with 2 pins powered) and a voltage rating of 405 VAC / 572 VDC. It operates effectively within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and is suitable for lead-free soldering processes. Its design allows for high mating cycles, making it a durable choice for board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-106-LM-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-106-LM-SH
CONN RCPT 6POS 0.1 GOLD SMD R/A

CONN RCPT 6POS 0.1 GOLD SMD R/A

Supplier's Site
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P3992 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P3992
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P3992
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-106-LM-SH 81P3992
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products