Samtec Inc. Pin & Socket Connectors SSM-106-L-DV-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-106-L-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-106-L-DV-TR
Pin & Socket Connectors SSM-106-L-DV-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Connector, Receptacle, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P3927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P3927
Connector, Receptacle, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P3927
CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-106-L-DV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-106-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-106-L-DV-TR
CONN RCPT 12POS 0.1 GOLD SMD

CONN RCPT 12POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-106-L-DV-TR 81P3927 SSM-106-L-DV-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD II male cable with molded Strain relief to Molex connector - QLC16109 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 511547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details