.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 5POS 0.1 GOLD SMD Product overview: SSM-105-S-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-S-SV can be used for catalog matching and distributor lookup.
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes
CONN RCPT 5POS 0.1 GOLD SMD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-105-S-SV | 315-SSM-105-S-SV | 11P7871 | SSM-105-S-SV |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | ||
| Current Rating | 5.2 amps | 5.2 amps |