.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSM-105-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-L-DV can be used for catalog matching and distributor lookup.
CONN RCPT 10POS 0.1 GOLD SMD
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-105-L-DV | 7655398 | 7655398P | 315-SSM-105-L-DV | SSM-105-L-DV | 53AJ8308 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Voltage Rating | 475 volts | 405 to 572 volts | 405 to 572 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |