Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-105-L-DV-BE-K-TR

Description
Win Source Part Number: 1291908-SSM-105-L-DV -BE-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 10 Features: Pick and Place Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 450 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14591CT,SAM14591T R,SAM14591DKR,SSM-10 5-L-DV-BE-K-TR Base Product Number: SSM-105
Request a Quote Datasheet
Description
Win Source Part Number: 1291908-SSM-105-L-DV -BE-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 10 Features: Pick and Place Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 450 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14591CT,SAM14591T R,SAM14591DKR,SSM-10 5-L-DV-BE-K-TR Base Product Number: SSM-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291908-SSM-105-L-DV-BE-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291908-SSM-105-L-DV-BE-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291908-SSM-105-L-DV-BE-K-TR
Win Source Part Number: 1291908-SSM-105-L-DV -BE-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 10 Features: Pick and Place Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 450 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14591CT,SAM14591T R,SAM14591DKR,SSM-10 5-L-DV-BE-K-TR Base Product Number: SSM-105

Win Source Part Number: 1291908-SSM-105-L-DV-BE-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSM
Number of Positions: 10
Features: Pick and Place
Connector Type: Receptacle, Bottom Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Standard Package: 450
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14591CT,SAM14591TR,SAM14591DKR,SSM-105-L-DV-BE-K-TR
Base Product Number: SSM-105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1291908-SSM-105-L-DV-BE-K-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 405 volts
Current Rating 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102160-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details