.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSM-105-L-DV-BE-K-TR
Samtec SSM-105-L-DV-BE-K-TR
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes
CONN RCPT 10POS 0.1 GOLD SMD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-105-L-DV-BE-K-TR | 315-SSM-105-L-DV-BE-K-TR | 644507 | 81P3562 | SSM-105-L-DV-BE-K-TR |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | PCB Sockets | Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Surface Mount | Solder | ||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | |||
| Current Rating | 5.2 amps | 5.2 amps |