CONN RCPT 10POS 0.1 GOLD SMD R/A Product overview: SSM-105-L-DH-009 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-L-DH-009
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 10POS 0.1 GOLD SMD R/A
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
BOARD CONNECTOR, 10 CONTACT(S), 2 ROW(S), FEMALE, RIGHT ANGLE, SURFACE MOUNT TERMINAL, SOCKET
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSM-105-L-DH-009 | SSM-105-L-DH-009 | SSM-105-L-DH-009 | 81P3537 | 05AK4221 |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Board Connector, 10 Contact(S), 2 Row(S), Female, Right Angle, Surface Mount Terminal, Socket Samtec |
| Termination | Solder | Solder | |||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | |||
| Current Rating | 5.2 amps | 5.2 amps | |||
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |