Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-104-SM-DV-K

Description
CONN RCPT 8POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 8POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-104-SM-DV-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-104-SM-DV-K
CONN RCPT 8POS 0.1 GOLD SMD

CONN RCPT 8POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 8 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 40AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
40AC5796
Connector, Receptacle, 8 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 40AC5796
CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-104-SM-DV-K 40AC5796
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 8 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details