Samtec Inc. Pin & Socket Connectors SSM-104-LM-DV-BE-K-TR

Description
.100 Surface Mount Screw Machine DIP Soc
Request a Quote
Description
.100 Surface Mount Screw Machine DIP Soc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-104-LM-DV-BE-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-104-LM-DV-BE-K-TR
Pin & Socket Connectors SSM-104-LM-DV-BE-K-TR
.100 Surface Mount Screw Machine DIP Soc

.100 Surface Mount Screw Machine DIP Soc

Buy Now
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
81P3397
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec 81P3397
Surface Mount PCB Socket Strips, 0.100" pitch

Surface Mount PCB Socket Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-104-LM-DV-BE-K-TR 81P3397
Product Name Pin & Socket Connectors Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details