Samtec Inc. Pin & Socket Connectors SSM-104-L-SV-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-104-L-SV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-104-L-SV-TR
Pin & Socket Connectors SSM-104-L-SV-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Connector, Receptacle, 4 Position, 1Row, 2.54Mm; Connector Systems Samtec - 81P3389 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 1Row, 2.54Mm; Connector Systems Samtec
81P3389
Connector, Receptacle, 4 Position, 1Row, 2.54Mm; Connector Systems Samtec 81P3389
CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-104-L-SV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-104-L-SV-TR
CONN RCPT 4POS 0.1 GOLD SMD

CONN RCPT 4POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-104-L-SV-TR 81P3389 SSM-104-L-SV-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 4 Position, 1Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details